Status: | Active |
---|---|
Series: | MAX706 |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
46
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
20,292
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
674
in stock
|
Buy Now | |
element14
from US$3.13
|
674
in stock
|
Buy Now | |
Farnell
from US$2.85
|
674
in stock
|
Buy Now | |
Schukat Electronic
from US$2.87
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.20
|
19
in stock
|
Buy Now |
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 350 |
Package/Pins | CDIP/8LCC/20PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 706 |
IC Temperature Range | Commercial |
Logic Function Number | 706 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 150µA |
Supply Voltage Range | 1V to 5.5V |
Low-Cost, µP Supervisory Circu | Analog Devices |
Ic, Supervisory Circuit, Soic8, 706 | Newark Electronics |
IC, SUPERVISORY CIRCUIT, SOIC8, 706 | element14 |
Watchdog 4,40V/200ms SO8 | Schukat Electronic |
UP SUPERVISORY CIRCUITS, MAX706CSA+ | RS |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX706CSA+ ?
Additional datasheets, footprints and schematics for MAX706CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX706CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX706CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX706CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX706CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX706CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX706CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX706CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX706CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX706CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX706CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.