Status: | Active |
---|---|
Series: | MAX6954 |
RoHS: | Unknown |
High-Speed 26MHz SPI/QSPI/MICROWIRE®-Compatible Serial Interface |
2.7V to 5.5V Operation |
Drives Up to 16 Digits 7-Segment, 8 Digits 14-Segment, 8 Digits 16-Segment, 128 Discrete LEDs, or a Combination of Digit Types |
Drives Common-Cathode Monocolor and Bicolor LED Displays |
Built-In ASCII 104-Character Font for 14-Segment and 16-Segment Digits and Hexadecimal Font for 7-Segment Digits |
Automatic Blinking Control for each Segment |
10µA (typ) Low-Power Shutdown (Data Retained) |
16-Step Digit-by-Digit Digital Brightness Control |
Display Blanked on Power-Up |
Slew-Rate Limited Segment Drivers for Lower EMI |
Five GPIO Port Pins Can Be Configured as Key-Switch Reader to Scan and Debounce Up to 32 Switches with n-Key Rollover |
IRQ Output when a Key Input Is Debounced |
36-Pin SSOP and 40-Pin DIP and TQFN Packages |
Automotive Temperature Range Standard |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial SPI 26Mbit |
Fonts | 104 char ASCIIHexadecimal |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/40SSOP/36TQFN/40 |
BudgetaryPrice (See Notes) | 15.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 935mA |
Switching Frequency | 8MHz |
No. of Outputs | 19Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6954 |
Dimming Control Type | PWM |
Input Voltage | 2.7V to 5.5V |
LED Driver Application | Automotive Display |
Operating Temperature Range | -40°C to +125°C |
Output Current | 935mA |
Led Display Driver, 8Mhz, Ssop-36 | Newark Electronics |
DRIVER, LED, 16X7SEG/8X16SEG/128, 36SSOP | element14 |
4-Wire Interfaced, 2.7V to 5.5 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6954AAX+ ?
Additional datasheets, footprints and schematics for MAX6954AAX+ are listed on our Part Details page. You can also find images and similar parts to MAX6954AAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6954AAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6954AAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6954AAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6954AAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6954AAX+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6954AAX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6954AAX+ often in real-time on the comparison pages.
What if I can't find stock of MAX6954AAX+ ?
You can fill out our help required form which you can use to request a quote for MAX6954AAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.