Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 8MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
LED DISPLAY DRIVER, I2C, SSOP-36 | element14 |
Where can I find additional details, specifications and documents for a MAX6953EAX+?
Additional datasheets, footprints and schematics for MAX6953EAX+ are listed on our Part Details page. You can also find images and similar parts to MAX6953EAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6953EAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6953EAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6953EAX+ fall under?
The MAX6953EAX+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX6953EAX+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6953EAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6953EAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6953EAX+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX6953EAX+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6953EAX+ often in real-time on the comparison pages.
What if I can't find stock of MAX6953EAX+?
You can fill out our help required form which you can use to request a quote for MAX6953EAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.