Status: | Active |
---|---|
Series: | MAX690S |
RoHS: | Unknown |
Active-Low RESET and RESET Outputs |
Manual Reset Input |
Precision Supply-Voltage Monitor |
200ms Reset Time Delay |
Watchdog Timer (1.6sec timeout) |
Battery-Backup Power Switching-Battery Can Exceed VCC in Normal Operation |
40µA VCC Supply Current |
1µA Battery Supply Current |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Guaranteed Active-Low RESET Assertion to VCC = 1V |
8-Pin DIP and SO Packages |
Reset Thresh. (V) | 2.5 to 3.0 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 50 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.935V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.0V/3.3V Microprocessor Super | Analog Devices |
MPU SUPERVISOR, 5.5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX690SESA+ ?
Additional datasheets, footprints and schematics for MAX690SESA+ are listed on our Part Details page. You can also find images and similar parts to MAX690SESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX690SESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX690SESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX690SESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX690SESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX690SESA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX690SESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX690SESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX690SESA+ ?
You can fill out our help required form which you can use to request a quote for MAX690SESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.