Status: | Active |
---|---|
Series: | MAX6829 |
RoHS: | Unknown |
Monitor Primary VCC Supplies from +1.8V to +5.0V and Secondary VCC2 Supplies from +0.9V to +2.5V |
User Adjustable RESET IN Down to +0.63V (MAX6826/MAX6827/MAX6828) |
140ms (min) Reset Timeout Delay |
1.6s Watchdog Timeout Period |
Manual Reset Input |
Three Reset Output Options |
Push-Pull active-low RESET |
Push-Pull RESET |
Open-Drain active-low RESET |
Guaranteed Reset Valid Down to VCC = +1.0V |
Immune to Short Negative VCC Transients |
No External Components |
Small 6-pin SOT23 Packages |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
Interface | Factory Fixed |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 16 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low / Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, Ultra-Low-Voltage SOT23 | Analog Devices |
Microprocessor Supervisor, Sot-23-6 | Newark Electronics |
MICROPROCESSOR SUPERVISOR, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6829SFUT+T ?
Additional datasheets, footprints and schematics for MAX6829SFUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6829SFUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6829SFUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6829SFUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6829SFUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6829SFUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6829SFUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6829SFUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6829SFUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6829SFUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6829SFUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.