Status: | Active |
---|---|
Series: | MAX6818 |
RoHS: | Unknown |
Switch Debouncer Integration Simplifies System Interface to Mechanical Switches Single-Supply Operation from +2.7V to +5.5V No External Components Required Single (MAX6816), Dual (MAX6817), and Octal (MAX6818) Versions Available 6µA Supply Current |
Single-Supply Operation from +2.7V to +5.5V |
No External Components Required |
Single (MAX6816), Dual (MAX6817), and Octal (MAX6818) Versions Available |
6µA Supply Current |
Built-In Protection Circuitry Improves System Reliability Inputs Can Exceed Power Supplies up to ±25V ESD Protection for Input Pins ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
Inputs Can Exceed Power Supplies up to ±25V |
ESD Protection for Input Pins ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
Octal Version (MAX6818) Provides Direct Data Bus Interface Three-State Outputs for Directly Interfacing to µP (MAX6818) Switch Change-of-State Output Simplifies Polling and Interrupts (MAX6818) Pin-Compatible with 'LS573 (MAX6818) |
Three-State Outputs for Directly Interfacing to µP (MAX6818) |
Switch Change-of-State Output Simplifies Polling and Interrupts (MAX6818) |
Pin-Compatible with 'LS573 (MAX6818) |
# Switch Inputs | 8 |
---|---|
Edge Triggered | Both Edges |
Debounce Duration (ms) | 15 to 85 |
Output Polarity | Active High |
Output Type | Push-Pull |
Switch Inputs (±V) (max) | ±25 |
ESD Protect. (±kV) | 15 |
ICC (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 3.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | µP Switch Interfacing PC-Based Instruments |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Switch Debouncer, Octal, Ssop-20 | Newark Electronics |
SWITCH DEBOUNCER, OCTAL, SSOP-20 | Farnell |
±15kV ESD-Protected, Single/Du | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6818EAP+T ?
Additional datasheets, footprints and schematics for MAX6818EAP+T are listed on our Part Details page. You can also find images and similar parts to MAX6818EAP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6818EAP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6818EAP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6818EAP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6818EAP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6818EAP+T have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Analog Devices have stock available or on a lead time for MAX6818EAP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6818EAP+T often in real-time on the comparison pages.
What if I can't find stock of MAX6818EAP+T ?
You can fill out our help required form which you can use to request a quote for MAX6818EAP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.