Status: | Active |
---|---|
Series: | MAX6765 |
RoHS: | Unknown |
Low 31µA Quiescent Current |
4V to 72V Wide Input Voltage Range |
100mA Output Current Capability |
Dropout Voltage of 620mV with 5V Output at 100mA |
Fixed Output-Voltage Options: 5V, 3.3V, 2.5V, and 1.8V |
Watchdog Timer Option (1.6s (MAX6773/MAX6774) and 50ms (MAX6773B/MAX6774B)) |
Adjustable Output Voltages from 1.8V to 11V |
Open-Drain or Push-Pull Active-Low RESET Output |
Fixed or Capacitor-Adjustable Reset Timeouts |
Small, Thermally Enhanced 1.9W, 3mm x 3mm TDFN Package |
Overtemperature and Short-Circuit Protection |
Fully Specified from -40°C to +125°C |
AEC-Q100 qualified (MAX6765TT_D_/V+, MAX6767TA_D_/V+, MAX6769TA_D_/V+, MAX6773TA_D_/V+ , MAX6773BTA_D_/V+ only) |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 72 |
Rated ILOAD (mA) | 100 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.62 |
ICC (µA) (max) | 45 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-12.5%Vout-7.5% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 4.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.625V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4V |
Supply Voltage Max | 72V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TDFN |
No. of Pins | 6Pins |
Delay Time | 12.5ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive Micropower Linear R | Analog Devices |
MPU SUPERVISOR, 72V, TDFN-6 | element14 |
Mpu Supervisor, 72V, Tdfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6765TTLD2+T ?
Additional datasheets, footprints and schematics for MAX6765TTLD2+T are listed on our Part Details page. You can also find images and similar parts to MAX6765TTLD2+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6765TTLD2+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6765TTLD2+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6765TTLD2+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6765TTLD2+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6765TTLD2+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6765TTLD2+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6765TTLD2+T often in real-time on the comparison pages.
What if I can't find stock of MAX6765TTLD2+T ?
You can fill out our help required form which you can use to request a quote for MAX6765TTLD2+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.