Status: | Active |
---|---|
Series: | MAX6713L, MAX6713M, MAX6713R, MAX6713S, MAX6713T, MAX6713Z |
RoHS: | Unknown |
Precision Monitoring of 2.5V, 3.0V, 3.3V, and 5.0V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Push-Pull active-low RESET Output (MAX6711) Push-Pull RESET Output (MAX6712) Open-Drain active-low RESET Output (MAX6713) |
Push-Pull active-low RESET Output (MAX6711) |
Push-Pull RESET Output (MAX6712) |
Open-Drain active-low RESET Output (MAX6713) |
140ms min Power-On Reset Pulse Width |
Manual Reset Input |
12µA Supply Current |
Guaranteed Reset Valid to VCC = +1V |
Power-Supply Transient Immunity |
No External Components |
4-Pin SC70 Package |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 35 |
Package/Pins | SC70/4 |
BudgetaryPrice (See Notes) | 1.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SC-70 |
No. of Pins | 4Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Pin SC70 Microprocessor Rese | Analog Devices |
Mpu Supervisor, 5.5V, Sc-70-4 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SC-70-4 | element14 |
Where can I find additional details, specifications and documents for a MAX6713LEXS+T ?
Additional datasheets, footprints and schematics for MAX6713LEXS+T are listed on our Part Details page. You can also find images and similar parts to MAX6713LEXS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6713LEXS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6713LEXS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6713LEXS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6713LEXS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6713LEXS+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6713LEXS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6713LEXS+T often in real-time on the comparison pages.
What if I can't find stock of MAX6713LEXS+T ?
You can fill out our help required form which you can use to request a quote for MAX6713LEXS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.