Status: | Active |
---|---|
Series: | MAX6710 |
RoHS: | Unknown |
Monitor Up to Four Power-Supply Voltages |
Precision Factory-Set Reset Threshold Options for 5.0V, 3.3V, 3.0V, 2.5V, and 1.8V Supplies |
Adjustable Voltage Threshold Monitors Down to 0.62V with 1.5% Accuracy |
Low 35µA Supply Current |
Open-Drain active-low RESET Output with 10µA Internal Pullup |
5µs Propagation Delay (MAX6700) |
140ms (min) Reset Timeout Period (MAX6710) |
Active-low RESET Valid to IN1 = 1V or IN2 = 1V |
Immune to Short Monitored Supply Transients |
Guaranteed from -40°C to +85°C |
Small 6-Pin SOT23 Package |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
Interface | Factory FixedR/C Adjustable |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset Input |
ICC (µA) (max) | 40 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, High-Accuracy, Tr | Analog Devices |
Mp Supervisor, Quad, Sot-23-6 | Newark Electronics |
MP SUPERVISOR, QUAD, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX6710KUT+T ?
Additional datasheets, footprints and schematics for MAX6710KUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6710KUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6710KUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6710KUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6710KUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6710KUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6710KUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX6710KUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6710KUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6710KUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6710KUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.