Status: | Active |
---|---|
Series: | MAX6680 |
RoHS: | Unknown |
Two Alarm Outputs: Active-Low ALERT and Active-Low OVERT |
Pin-Programmable Threshold for Active-Low OVERT Limit |
Programmable Under/Overtemperature Active-Low ALERT Limit |
Dual Channel: Measures Remote and Local Temperature |
11-Bit, 0.125°C Resolution for Remote Temperature Measurements |
High Accuracy ±1°C (max) from +60°C to +100°C (Remote) |
No Calibration Required |
SMBus/I²C-Compatible Interface |
SMBus Timeout Prevents SMBus Lockup |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | AlertOvert |
Functions | Fan ControllerRemote & Local Sensor |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 11 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±1°C Fail-Safe Remote/Local Te | Analog Devices |
TEMPERATURE SENSOR, 1DEG C, QSOP-16 | Farnell |
Temperature Sensor, 1Deg C, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6680MEE+ ?
Additional datasheets, footprints and schematics for MAX6680MEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6680MEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6680MEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6680MEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6680MEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6680MEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6680MEE+ have stock available?
Authorised distributors including element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX6680MEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6680MEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6680MEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6680MEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.