Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 6676 |
No. of Channels | 1Channels |
Operating Frequency Max | 1.8kHz |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 50mA |
Output Voltage | 3.3V |
Sensor / Transducer Type | Temperature |
Supply Current | 80µA |
Supply Voltage Range | 1.8V to 3.6V |
Temperature Max | 125°C |
Temperature Min | -10°C |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Temperature Sensor Ic, Voltage, 1.5 C, -40 C, +125 C, Sot-23, 6 Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX6676AUT3+T | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6676AUT3+T?
Additional datasheets, footprints and schematics for MAX6676AUT3+T are listed on our Part Details page. You can also find images and similar parts to MAX6676AUT3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6676AUT3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6676AUT3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6676AUT3+T fall under?
The MAX6676AUT3+T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MAX6676AUT3+T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6676AUT3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6676AUT3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6676AUT3+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6676AUT3+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6676AUT3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6676AUT3+T?
You can fill out our help required form which you can use to request a quote for MAX6676AUT3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.