Status: | Active |
---|---|
Series: | MAX6663 |
RoHS: | Unknown |
Remote-Junction Temperature Sensor Within ±1°C Accuracy (+60°C to +100°C) |
ACPI-Compatible Programmable Temperature Alarms |
0.125°C Resolution Local and Remote-Junction Temperature Measurement |
Programmable Temperature Offset for System Calibration |
SMBus 2-Wire Serial Interface with Timeout |
Automatic or Manual Fan-Speed Control |
PWM Fan Control Output |
Fan-Speed Monitoring and Watchdog |
Fan Fault and Failure Indicators |
Compatible with 2-Wire or 3-Wire Fans (Tachometer Output) |
+3V to +5.5V Supply Range |
Additional Shutdown Set Point (MAX6653) |
Controlled PWM Rise/Fall Times |
Fan Controller Functions | Dual Temperature AlarmsFan Failure DetectorRemote & Local Sensor |
---|---|
Interface | 2-Wire/I2C/SMBus |
Sensor Type | Remote |
Fan Control | PWM |
Accuracy (±°C) | 1 |
Temp. Thresh. (°C) | Programmable |
Temp. Resolution (bits) | 11 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Monitors and PWM F | Analog Devices |
Temperature Sensor, 1Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX6663AEE+ ?
Additional datasheets, footprints and schematics for MAX6663AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6663AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6663AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6663AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6663AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6663AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6663AEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6663AEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6663AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6663AEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6663AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.