Status: | Active |
---|---|
Series: | MAX6648 |
RoHS: | Unknown |
Dual Channel: Measures Remote and Local Temperature |
0.125°C Resolution |
High Accuracy: ±0.8°C (max) from +25°C to +125°C (Remote), and ±2°C (max) from +60°C to +100°C (Local) |
Two Alarm Outputs: Active-Low ALERT and Active-Low OVERT |
Two Default Active-Low OVERT Thresholds Available MAX6648: +110°C MAX6692: +85°C |
MAX6648: +110°C |
MAX6692: +85°C |
Programmable Conversion Rate |
SMBus-Compatible Interface |
SMBus Timeout |
Programmable Under/Overtemperature Alarm Thresholds |
Compatible with 90nm, 65nm, and 45nm Process Technology |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | AlertOvert |
Functions | Dual Temperature AlarmsRemote & Local Sensor |
Accuracy (±°C) | 0.8 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 10 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 0.8°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 6648 |
Operating Temperature Max | 125°C |
Operating Temperature Range | 0°C to +125°C |
Output Current | 6mA |
Resolution | 10bit |
Resolution (Bits) | 10bit |
Sensor / Transducer Type | Temperature |
Supply Current | 0.45mA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | 0°C to +125°C |
Termination Type | Surface Mount Device |
Precision SMBus-Compatible Rem | Analog Devices |
Temp Sensor, Remote, Smbus, 8Umax | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6648MUA+ ?
Additional datasheets, footprints and schematics for MAX6648MUA+ are listed on our Part Details page. You can also find images and similar parts to MAX6648MUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6648MUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6648MUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6648MUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6648MUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6648MUA+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX6648MUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6648MUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6648MUA+ ?
You can fill out our help required form which you can use to request a quote for MAX6648MUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.