Status: | Active |
---|---|
Series: | MAX6611 |
RoHS: | Unknown |
±1°C Accuracy |
Low TC Reference (±10ppm, typ) |
Temperature Output Scaled for ADCs |
Integrated Reference Voltage Scaled for Convenient ADC Bit Weights |
No Calibration Required |
Low Supply Current |
Tiny 6-Pin SOT23 Package |
Low-Current Shutdown Mode |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Functions | Voltage Reference |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Low-Power, 6-Pin SO | Analog Devices |
Temperature Sensor, 1Deg C, Sot-23-6 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6611AUT+T ?
Additional datasheets, footprints and schematics for MAX6611AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6611AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6611AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6611AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6611AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6611AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6611AUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6611AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6611AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6611AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6611AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.