Status: | Active |
---|---|
Series: | MAX6496 |
RoHS: | Unknown |
Integration and Small Package Saves Board Space While Ensuring Reliable System Operation 3mm x 3mm TDFN Package Supply Voltage Range: +5.5V to +72V Fast Gate Shutoff During Overvoltage with 100mA Sink Capability Internal Charge-Pump Circuit Ensures 10V Gate-to-Source Enhancement for Low RDS(ON) Performance Supports Series pMOSFET for Reverse-Battery Voltage Protection (MAX6496) POK Indicator (MAX6497/MAX6498) Adjustable Overvoltage Threshold Adjustable Undervoltage Threshold (MAX6499) |
3mm x 3mm TDFN Package |
Supply Voltage Range: +5.5V to +72V |
Fast Gate Shutoff During Overvoltage with 100mA Sink Capability |
Internal Charge-Pump Circuit Ensures 10V Gate-to-Source Enhancement for Low RDS(ON) Performance |
Supports Series pMOSFET for Reverse-Battery Voltage Protection (MAX6496) |
POK Indicator (MAX6497/MAX6498) |
Adjustable Overvoltage Threshold |
Adjustable Undervoltage Threshold (MAX6499) |
Integrated Protection Features and Wide Temperature Range Improve Reliability Overvoltage-Protection Switch Controller Allows User to Size External nMOSFETs nMOSFET Latches Off After an Overvoltage Condition (MAX6497/MAX6499) Thermal-Shutdown Protection -40°C to +125°C Operating Temperature Range AEC-Q100 Qualified (MAX6495ATT/V+, MAX6496ATA/V+T, and MAX6499ATA/V+ Only) |
Overvoltage-Protection Switch Controller Allows User to Size External nMOSFETs |
nMOSFET Latches Off After an Overvoltage Condition (MAX6497/MAX6499) |
Thermal-Shutdown Protection |
-40°C to +125°C Operating Temperature Range |
AEC-Q100 Qualified (MAX6495ATT/V+, MAX6496ATA/V+T, and MAX6499ATA/V+ Only) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Overvoltage/Window Monitor |
ICC (µA) (max) | 30 |
Package/Pins | TDFN/8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.24V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 72V |
Reset Type | Open-Drain |
Digital IC Case | TDFN |
No. of Pins | 8Pins |
Delay Time | 100µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
72V, Overvoltage-Protection Sw | Analog Devices |
Voltage Supervisor, 72V, Tdfn-8 | Newark Electronics |
VOLTAGE SUPERVISOR, 72V, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6496ATA+T ?
Additional datasheets, footprints and schematics for MAX6496ATA+T are listed on our Part Details page. You can also find images and similar parts to MAX6496ATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6496ATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6496ATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6496ATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6496ATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6496ATA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6496ATA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6496ATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX6496ATA+T ?
You can fill out our help required form which you can use to request a quote for MAX6496ATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.