Status: | Active |
---|---|
Series: | MAX6467 |
RoHS: | Unknown |
Precision Factory-Set Reset Threshold Voltages for +5.0V, +3.3V, +3.0V, +2.5V, and +1.8V Supplies |
Edge-Triggered Manual Reset Input with One-Shot Pulsed Reset Output |
Two Reset Timeout Period Options (150ms min or 1200ms min) |
Immune to Short Voltage Transients |
Low Supply Current (3µA at VCC = +1.8V) |
Active-Low RESET Valid to VCC = +1V |
Active-Low Open-Drain and Push-Pull Active-Low RESET Output Options |
-40°C to +125°C Operating Temperature Range |
Small 4-Pin SC70 and SOT143 Packages |
No External Components Required |
Pin Compatible with MAX811, MAX6315, MAX6384, and MAX6386 |
AEC-Q100 Qualified, Refer to Ordering Information for Specific /V Parts |
Reset Thresh. (V) | 1.2 to 1.791.8 to 2.492.5 to 3.293.3 to 4.99 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
# Voltages Monitored | 1 |
Manual Reset Feature | One-Shot |
MR1 Setup Time | 1µs |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms>1s |
ICC (µA) (max) | 13 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | SC70/4SOT23/4 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.925V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Open-Drain |
Digital IC Case | SC-70 |
No. of Pins | 4Pins |
Delay Time | 225ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Res | Analog Devices |
Mp Supervisor, Single, 2.925V, Sc-70-4 | Newark Electronics |
MP SUPERVISOR, SINGLE, 2.925V, SC-70-4 | element14 |
Where can I find additional details, specifications and documents for a MAX6467XS29D3+T ?
Additional datasheets, footprints and schematics for MAX6467XS29D3+T are listed on our Part Details page. You can also find images and similar parts to MAX6467XS29D3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6467XS29D3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6467XS29D3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6467XS29D3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6467XS29D3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6467XS29D3+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6467XS29D3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6467XS29D3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6467XS29D3+T ?
You can fill out our help required form which you can use to request a quote for MAX6467XS29D3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.