Status: | Active |
---|---|
Series: | MAX6457 |
RoHS: | Unknown |
Wide Supply Voltage Range, 4V to 28V |
Internal 2.25V ±2.5% Reference |
Low Current (3.5µA, typ at 12V) |
Open-Drain n-Channel Output (28V Compliant) |
Internal Threshold Hysteresis Options (0.5%, 5%, 8.3%) |
Two IN-to-OUT Timeout Period Options (50µs, 150ms) |
Internal Undervoltage Lockout |
Immune to Short Voltage Transients |
Small SOT23 Packages |
Few External Components |
Fully Specified from -40°C to +125°C |
AEC-Q100 Qualified (MAX6459UTA/V+ only) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms<1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | High Voltage (>6V)Latched Output |
ICC (µA) (max) | 12.5 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.228V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 50µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Voltage, Low-Current Volt | Analog Devices |
Mpu Supervisor, 28V, Sot-23-5 | Newark Electronics |
MPU SUPERVISOR, 28V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6457UKD0A+T ?
Additional datasheets, footprints and schematics for MAX6457UKD0A+T are listed on our Part Details page. You can also find images and similar parts to MAX6457UKD0A+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6457UKD0A+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6457UKD0A+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6457UKD0A+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6457UKD0A+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6457UKD0A+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6457UKD0A+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6457UKD0A+T often in real-time on the comparison pages.
What if I can't find stock of MAX6457UKD0A+T ?
You can fill out our help required form which you can use to request a quote for MAX6457UKD0A+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.