Status: | Active |
---|---|
Series: | MAX6444 |
RoHS: | Unknown |
Single- or Dual-Supply Voltage Monitors |
Precision Factory-Set Reset Thresholds from 1.6V to 4.6V |
Adjustable Threshold to Monitor Voltages Down to 0.63V (MAX6449–MAX6452) |
Single or Dual Manual Reset Inputs with Extended Setup Period |
Optional Short Setup Time Manual Reset Input (MAX6447/MAX6448 and MAX6451/MAX6452) |
Immune to Short Voltage Transients |
Low 6µA Supply Current |
Guaranteed Valid Reset Down to VCC = 1.0V |
Active-Low RESET (Push-Pull or Open-Drain) Outputs |
140ms (min) Reset Timeout Period |
Small SOT143 and SOT23 Packages |
AEC-Q100 Qualified (MAX6444US16K/V+T) |
Reset Thresh. (V) | 1.2 to 1.791.8 to 2.492.5 to 3.293.3 to 4.99 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
# Voltages Monitored | 1 |
Manual Reset Feature | Extended Setup Period |
MR1 Setup Time | 6.72s |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
ICC (µA) (max) | 16 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
µP Reset Circuits with Long Ma | Analog Devices |
MPU SUPERVISOR, 5.5V, SOT-143-4 | element14 |
Mpu Supervisor, 5.5V, Sot-143-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6444US26L+T ?
Additional datasheets, footprints and schematics for MAX6444US26L+T are listed on our Part Details page. You can also find images and similar parts to MAX6444US26L+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6444US26L+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6444US26L+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6444US26L+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6444US26L+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6444US26L+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6444US26L+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6444US26L+T often in real-time on the comparison pages.
What if I can't find stock of MAX6444US26L+T ?
You can fill out our help required form which you can use to request a quote for MAX6444US26L+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.