Status: | Active |
---|---|
Series: | MAX6417 |
RoHS: | Unknown |
Monitor System Voltages from 1.6V to 5V |
Capacitor-Adjustable Reset Timeout Period |
Manual Reset Input (MAX6412/MAX6413/MAX6414) |
Adjustable Reset Input Option (MAX6415–MAX6420) |
Dual-Voltage Monitoring (MAX6418/MAX6419/MAX6420) |
Low Quiescent Current (1.7µA, typ) |
3 RESET Output Options Push-Pull Active-Low RESET Push-Pull RESET Open-Drain Active-Low RESET |
Push-Pull Active-Low RESET |
Push-Pull RESET |
Open-Drain Active-Low RESET |
Guaranteed Reset Valid to VCC = 1V |
Power-Supply Transient Immunity |
Small SOT23-5 Packages |
AEC-Q100 Qualified, Refer to Ordering Information for Specific /V Parts |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 4 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset Input |
ICC (µA) (max) | 2.5 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 4.375ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6417 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.6µA |
Supply Voltage Range | 1V to 5.5V |
Low-Power, Single/Dual-Voltage | Analog Devices |
Mp Supervisor, Open-Drain, 5V, Sot-23-5 | Newark Electronics |
SUPERVISOR, 1.26-5V, ADJ RST I/P, 5SOT23 | element14 |
Where can I find additional details, specifications and documents for a MAX6417UK+T ?
Additional datasheets, footprints and schematics for MAX6417UK+T are listed on our Part Details page. You can also find images and similar parts to MAX6417UK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6417UK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6417UK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6417UK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6417UK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6417UK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6417UK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6417UK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6417UK+T ?
You can fill out our help required form which you can use to request a quote for MAX6417UK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.