Status: | Active |
---|---|
Series: | MAX6318 |
RoHS: | Unknown |
Integrated Configuration Enables Flexible Designs Available in 26 Reset- Threshold Voltages 2.5V to 5V, in 100mV Increments Four Reset Timeout Periods 1ms, 20ms, 140ms, or 1.12s (min) Four Watchdog Timeout Periods 6.3ms, 102ms, 1.6s, or 25.6s (typ) Four Reset Output Stages Active-High, Push/Pull Active-Low, Push/Pull Active-Low, Open-Drain Active-Low, Bidirectional |
Available in 26 Reset- Threshold Voltages 2.5V to 5V, in 100mV Increments |
2.5V to 5V, in 100mV Increments |
Four Reset Timeout Periods 1ms, 20ms, 140ms, or 1.12s (min) |
1ms, 20ms, 140ms, or 1.12s (min) |
Four Watchdog Timeout Periods 6.3ms, 102ms, 1.6s, or 25.6s (typ) |
6.3ms, 102ms, 1.6s, or 25.6s (typ) |
Four Reset Output Stages Active-High, Push/Pull Active-Low, Push/Pull Active-Low, Open-Drain Active-Low, Bidirectional |
Active-High, Push/Pull |
Active-Low, Push/Pull |
Active-Low, Open-Drain |
Active-Low, Bidirectional |
Integrated Features Increases Robustness Guaranteed Reset Valid to VCC = 1V Immune to Short-Negative VCC Transients |
Guaranteed Reset Valid to VCC = 1V |
Immune to Short-Negative VCC Transients |
Saves Board Space No External Components Small 5-Pin SOT23 Package AEC-Q100 Qualified |
No External Components |
Small 5-Pin SOT23 Package |
AEC-Q100 Qualified |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active HighActive LowBidirectionalPush-Pull |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms>1s |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s<1s>2s |
ICC (µA) (max) | 12 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5-Pin µP Supervisory Circuits | Analog Devices |
Mp Supervisor, Single, 4.63V, Sot-23-5 | Newark Electronics |
MP SUPERVISOR, SINGLE, 4.63V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6318LHUK46CY+T ?
Additional datasheets, footprints and schematics for MAX6318LHUK46CY+T are listed on our Part Details page. You can also find images and similar parts to MAX6318LHUK46CY+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6318LHUK46CY+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6318LHUK46CY+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6318LHUK46CY+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6318LHUK46CY+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6318LHUK46CY+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6318LHUK46CY+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6318LHUK46CY+T often in real-time on the comparison pages.
What if I can't find stock of MAX6318LHUK46CY+T ?
You can fill out our help required form which you can use to request a quote for MAX6318LHUK46CY+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.