Status: | Active |
---|---|
Series: | MAX6315 |
RoHS: | Unknown |
Supervisory Circuit Ensures Reliable System Operation with Minimal Power Consumption Precision, Factory-Set VCC Reset Thresholds: 100mV Increments from 2.5V to 5V Four Reset Timeout Periods Available: 1ms, 20ms, 140ms, or 1120ms (min) Immune to Short VCC Transients Open-Drain active-low RESET Output Can Exceed VCC Guaranteed Over Temperature 5µA Supply Current |
Precision, Factory-Set VCC Reset Thresholds: 100mV Increments from 2.5V to 5V |
Four Reset Timeout Periods Available: 1ms, 20ms, 140ms, or 1120ms (min) |
Immune to Short VCC Transients |
Open-Drain active-low RESET Output Can Exceed VCC |
Guaranteed Over Temperature |
5µA Supply Current |
Pin Compatible with MAX811 |
Saves Space 4-Pin SOT143 Package |
4-Pin SOT143 Package |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.8 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms>1s |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 12 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low Open-Drain |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 28ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Open-Drain SOT µP Reset Circui | Analog Devices |
Mp Supervisor, Single, 2.93V, Sot-23-4 | Newark Electronics |
MP SUPERVISOR, SINGLE, 2.93V, SOT-143-4 | element14 |
Where can I find additional details, specifications and documents for a MAX6315US29D2+T ?
Additional datasheets, footprints and schematics for MAX6315US29D2+T are listed on our Part Details page. You can also find images and similar parts to MAX6315US29D2+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6315US29D2+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6315US29D2+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6315US29D2+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6315US29D2+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6315US29D2+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6315US29D2+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6315US29D2+T often in real-time on the comparison pages.
What if I can't find stock of MAX6315US29D2+T ?
You can fill out our help required form which you can use to request a quote for MAX6315US29D2+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.