Status: | Active |
---|---|
Series: | MAX6309 |
RoHS: | Unknown |
Small 5-Pin SOT23 Package |
Precision Factory-Set VCC Reset Thresholds; Available in 0.1V Increments from 2.5V to 5V |
Immune to Short VCC Transients |
Guaranteed Active-Low RESET Valid to VCC = 1V |
Guaranteed Over Temperature |
8µA Supply Current |
Factory-Set Reset Timeout Delay from 1ms (min) to 1120ms (min) |
No External Components |
Manual Reset Input |
Under/Overvoltage Supply Monitoring |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
Interface | Factory FixedR/C Adjustable |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms>1s |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual Reset |
ICC (µA) (max) | 16 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5-Pin, Multiple-Input, Program | Analog Devices |
Mpu Supervisor, Dual, 5.5V, Sot-23-5 | Newark Electronics |
MPU SUPERVISOR, DUAL, 5.5V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6309UK29D3+T ?
Additional datasheets, footprints and schematics for MAX6309UK29D3+T are listed on our Part Details page. You can also find images and similar parts to MAX6309UK29D3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6309UK29D3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6309UK29D3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6309UK29D3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6309UK29D3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6309UK29D3+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6309UK29D3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6309UK29D3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6309UK29D3+T ?
You can fill out our help required form which you can use to request a quote for MAX6309UK29D3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.