Status: | Production |
---|---|
Series: | MAX6303 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.22V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 4ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6303 |
Microprocessor Support IC Features | Supervisory Circuits |
Microprocessor Support IC Type | Active Low & Push Pull Reset |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 4µA |
Supply Voltage Range | 1V to 5.5V |
Termination Type | Surface Mount Device |
+5V, Low-Power, µP Supervisory | Analog Devices |
Ic, Supervisory M-Processor, Smd | Newark Electronics |
IC, SUPERVISORY M-PROCESSOR, SMD | element14 |
Where can I find additional details, specifications and documents for a MAX6303CSA+?
Additional datasheets, footprints and schematics for MAX6303CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6303CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6303CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6303CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6303CSA+ fall under?
The MAX6303CSA+ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX6303CSA+ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6303CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6303CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6303CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX6303CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6303CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6303CSA+?
You can fill out our help required form which you can use to request a quote for MAX6303CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.