Status: | Active |
---|---|
Series: | MAX619 |
RoHS: | Unknown |
Prices starting from US$2.76
Regulated 5V ±4% Charge Pump |
Output Current Guaranteed over Temperature 20mA (VIN ≥ 2V) 50mA (VIN, ≥ 3V) |
20mA (VIN ≥ 2V) |
50mA (VIN, ≥ 3V) |
2V to 3.6V Input Range |
No Inductors; Very Low EMI Noise |
Ultra-Small Application Circuit (0.1in²) |
Uses Small, Inexpensive Capacitors |
500kHz Internal Oscillator |
Logic-Controlled 1µA Max Shutdown Supply Current |
Shutdown Disconnects Load from Input |
8-Pin DIP and SO Packages |
Topology | DoublerRegulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 3.6 |
IOUT (A) (typ) | 0.05 |
Unadj. VOUT (V) | 5 |
IQ (mA) (max) | 0.17 |
Switching Frequency (kHz) | 500 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 4% |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 70°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 619 |
DC / DC Converter IC Case | SOIC |
Input Voltage Max | 3.6V |
Input Voltage Min | 2V |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current | 50mA |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 3.6V |
Topology | Boost (Step Up) |
Boost, 3.6Vin, 0.05A, +/-4%, 8Soic | Newark Electronics |
BOOST, 3.6VIN, 0.05A, +/-4%, 8SOIC | element14 |
Regulated 5V Charge Pump DC-DC | Analog Devices |
I.C. MAX619CSA | RS |
DC/DC Conv 5V 50mA SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX619CSA+ ?
Additional datasheets, footprints and schematics for MAX619CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX619CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX619CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX619CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX619CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX619CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX619CSA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX619CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX619CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX619CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX619CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.