Status: | Active |
---|---|
Series: | MAX608 |
RoHS: | Unknown |
Prices starting from US$0.96
1.8V to 16.5V Input Range |
85% Efficiency for 30mA to 1.5A Load Currents |
Up to 10W Output Power |
110µA Max Supply Current |
5µA Max Shutdown Current |
Preset 5V or Adjustable Output (3V to 16.5V) |
Current-Limited PFM Control Scheme |
Up to 300kHz Switching Frequency |
Evaluation Kit Available |
VIN (V) (min) | 1.8 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | 3 |
VOUT1 (V) (max) | 16.5 |
IOUT1 (A) (max) | 1 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.085 |
Shutdown Mode Supply Current (µA) (max) | 5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.8V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 300kHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V or Adjustable, Low-Voltage, | Analog Devices |
MAX608ESA+, DC-DC Controllers | RS |
DC/DC CTRL, BOOST, 300KHZ, SOIC-8 | element14 |
Dc/Dc Ctrl, Boost, 300Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX608ESA+ ?
Additional datasheets, footprints and schematics for MAX608ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX608ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX608ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX608ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX608ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX608ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX608ESA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and CoreStaff have stock available or on a lead time for MAX608ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX608ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX608ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX608ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.