Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Disk Driver PCI Express Hot Plug |
---|---|
Input Voltage | 30V |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 16V |
Controller IC Case Style | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 5961 |
Controller Type | Hot Swap |
Fault Output | Active Low |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Output Type | Voltage |
Supply Voltage Range | 2.7V to 16V |
Termination Type | Surface Mount Device |
Ic, Hot Swap, Quad, 0~16V, 48Tqfn | Newark Electronics |
IC, HOT SWAP, QUAD, 0~16V, 48TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX5961ETM+?
Additional datasheets, footprints and schematics for MAX5961ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX5961ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5961ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5961ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5961ETM+ fall under?
The MAX5961ETM+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX5961ETM+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5961ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5961ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5961ETM+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5961ETM+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5961ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX5961ETM+?
You can fill out our help required form which you can use to request a quote for MAX5961ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.