Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Desktop Mobile Server Platforms Embedded Devices Servers Workstations |
---|---|
Input Voltage | 13.2V |
Supply Voltage Min | 3V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | QFN |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 800mV |
Supply Voltage Range | 3V to 3.6V 10.8V to 13.2V |
Termination Type | Surface Mount Device |
Controller, Pci Exp, Quad, 80Tqfp | Newark Electronics |
CONTROLLER, PCI EXP, QUAD, 80TQFP | element14 |
Where can I find additional details, specifications and documents for a MAX5960LECS+?
Additional datasheets, footprints and schematics for MAX5960LECS+ are listed on our Part Details page. You can also find images and similar parts to MAX5960LECS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5960LECS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5960LECS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5960LECS+ fall under?
The MAX5960LECS+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX5960LECS+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5960LECS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5960LECS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5960LECS+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5960LECS+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5960LECS+ often in real-time on the comparison pages.
What if I can't find stock of MAX5960LECS+?
You can fill out our help required form which you can use to request a quote for MAX5960LECS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.