Status: | Active |
---|---|
Series: | MAX5904 |
RoHS: | Unknown |
Safe Hot Swap for +1V to +13.2V Power Supplies Requires One Input > 2.7V |
Low 25mV Default Current-Limit Threshold |
Inrush Current Regulated at Startup |
Circuit Breaker Function |
Adjustable Circuit Breaker/Current-Limit Threshold |
VariableSpeed/BiLevel Circuit-Breaker Response |
Auto-Retry or Latched Fault Management |
On/Off Sequence Programming |
Status Output Indicates Fault/Safe Condition |
Output Undervoltage and Overvoltage Monitoring and/or Protection |
VIN (V) (min) | 1 |
---|---|
VIN (V) (max) | 13.2 |
# Channels | 2 |
Circuit Breaker/ Current Limit | Current Limit |
Circuit Breaker/Current Limit Threshold (mV) | 25 |
Fault Condition Control | Periodic Retry |
Positive/Negative Rail | Positive |
Features | Undervoltage/Overvoltage ProtectionVariableSpeed/BiLevel Current Limit |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 5.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Base Stations Hot Plug-In Daughter Cards Network Routers & Switches RAID Remote Access Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 1V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Dual Hot-Swap Con | Analog Devices |
HOT SWAP CONTROLLER, 1V-13.2V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5904ESA+ ?
Additional datasheets, footprints and schematics for MAX5904ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX5904ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5904ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5904ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5904ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5904ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5904ESA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX5904ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5904ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5904ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX5904ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.