Status: | Active |
---|---|
Series: | MAX5864 |
RoHS: | Unknown |
Integrated Dual 8-Bit ADCs and Dual 10-Bit DACs |
Ultra-Low Power 42mW at fCLK = 22MHz (Transceiver Mode) 34mW at fCLK = 15.36MHz (Transceiver Mode) Low-Current Idle and Shutdown Modes |
42mW at fCLK = 22MHz (Transceiver Mode) |
34mW at fCLK = 15.36MHz (Transceiver Mode) |
Low-Current Idle and Shutdown Modes |
Excellent Dynamic Performance 48.5dB SINAD at fIN = 5.5MHz (ADC) 71.7dB SFDR at fOUT = 2.2MHz (DAC) |
48.5dB SINAD at fIN = 5.5MHz (ADC) |
71.7dB SFDR at fOUT = 2.2MHz (DAC) |
Excellent Gain/Phase Match ±0.1° Phase, ±0.03dB Gain at fIN = 5.5MHz (ADC) |
±0.1° Phase, ±0.03dB Gain at fIN = 5.5MHz (ADC) |
Internal/External Reference Option |
+1.8V to +3.3V Digital Output Level (TTL/CMOS Compatible) |
Multiplexed Parallel Digital Input/Output for ADCs/DACs |
Miniature 48-Pin Thin QFN Package (7mm x 7mm) |
Evaluation Kit Available (Order MAX5865EVKIT) |
# Input Channels (ADC) | 2 |
---|---|
Conversion Speed (Msps) (ADC) | 22 |
SNR (dB) (@ fIN) | 48.6 @ 5.5MHz |
Resolution (bits) (DAC) | 10 |
Output Chan. (DAC) | 2 |
Speed (Msps) (DAC) | 22 |
SFDR (dBc) (@ fOUT) | 71.7 @ 2.2MHz |
THD (dBc) (@ fOUT) | -70 @ 2.2MHz |
Noise Spectral Density (dBFS/Hz) (@ fOUT) | -128.4 @ 2.2MHz |
VSUPPLY (V) | 1.82.7 to 3.3 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 6.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
IC Package Type | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Afe, 4 Ch, 8/10Bit, 3 Wire/Serial, 3.3V | Newark Electronics |
AFE, 4 CH, 8/10BIT, 3 WIRE/SERIAL, 3.3V | element14 |
Ultra-Low-Power, High-Dynamic- | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5864ETM+ ?
Additional datasheets, footprints and schematics for MAX5864ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX5864ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5864ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5864ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5864ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5864ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5864ETM+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5864ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5864ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX5864ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX5864ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.