Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
DAC, DUAL, 10BIT, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX5701AUB+?
Additional datasheets, footprints and schematics for MAX5701AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5701AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5701AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5701AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5701AUB+ fall under?
The MAX5701AUB+ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MAX5701AUB+ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5701AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5701AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5701AUB+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX5701AUB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5701AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5701AUB+?
You can fill out our help required form which you can use to request a quote for MAX5701AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.