Status: | Active |
---|---|
Series: | MAX563 |
RoHS: | Unknown |
Guaranteed Interoperability with RS-232 |
Operates from a Single +3.0V to +3.6V Supply |
2 Drivers, 2 Receivers |
Receivers Active in Shutdown Mode |
Low-Power Shutdown: 10µA Max |
Small Package-18-Pin Wide SO |
Three-State TTL/CMOS Receiver Outputs |
116kbps Guaranteed Data Rate |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 3.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSCEIVER, EIA/TIA 562, DIP-18 | element14 |
Transceiver, Eia/Tia 562, Dip-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX563CPN+ ?
Additional datasheets, footprints and schematics for MAX563CPN+ are listed on our Part Details page. You can also find images and similar parts to MAX563CPN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX563CPN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX563CPN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX563CPN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX563CPN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX563CPN+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX563CPN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX563CPN+ often in real-time on the comparison pages.
What if I can't find stock of MAX563CPN+ ?
You can fill out our help required form which you can use to request a quote for MAX563CPN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.