Status: | Active |
---|---|
Series: | MAX562 |
RoHS: | Unknown |
230kbps Data Rate, LapLink Compatible |
Operates from a 2.7V to 5.25V Supply |
Designed for EIA/TIA-562 and EIA/TIA-232 Applications |
Guaranteed 4.0V/µs Slew Rate |
3 Drivers, 5 Receivers |
Flow Through Pinout |
Low-Power Shutdown and Keep-Awake Modes |
Low-Cost, Surface-Mount External Capacitors |
# Rx | 5 |
---|---|
# Tx | 3 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 230 |
ICC (mA) (typ) | 20 |
Internal Charge Pump | Yes |
External Caps | 5 |
Cap. Value (µF) (nom) | 0.33/0.68 |
Package/Pins | SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 2.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | EIA / TIA 562 Transceiver |
---|---|
IC Interface Type | EIA / TIA562 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Driver Case Style | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX562 |
SVHC | No SVHC (15-Jan-2018) |
Complete 230kbps, 2.7V to 5.25 | Analog Devices |
EIA/TIA 562 TRANSCEIVER, 230KBPS, WSOIC | Farnell |
Where can I find additional details, specifications and documents for a MAX562EWI+ ?
Additional datasheets, footprints and schematics for MAX562EWI+ are listed on our Part Details page. You can also find images and similar parts to MAX562EWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX562EWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX562EWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX562EWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX562EWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX562EWI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff and Farnell have stock available or on a lead time for MAX562EWI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX562EWI+ often in real-time on the comparison pages.
What if I can't find stock of MAX562EWI+ ?
You can fill out our help required form which you can use to request a quote for MAX562EWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.