Status: | Active |
---|---|
Series: | MAX5487PMB1 |
RoHS: | Unknown |
Dual, 256-Tap, Linear-Taper 10kΩ Digital Potentiometers |
Wiper Position Stored in Nonvolatile Memory (EEPROM) and Recalled on Power-Up or by an Interface Command |
IC is Pin-Compatible with 50kΩ (MAX5488) and 100kΩ Versions (MAX5489) |
Solder Links Allowing Configuration as Variable Resistors |
6-Pin Pmod-Compatible Connector (SPI) |
Example Software Written in C for Portability |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5487 |
Kit Application Type | Data Converter |
Application Sub Type | Digital Potentiometer |
Kit Contents | Eval Board MAX5487 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dual Linear 256 Position Taper Digital potentiometer SPI Interface EEPROM Memory |
MAX5487ETE Peripheral Module | Analog Devices |
Evaluation Board, Digital Pot | Newark Electronics |
EVALUATION BOARD, DIGITAL POT | element14 |
Where can I find additional details, specifications and documents for a MAX5487PMB1# ?
Additional datasheets, footprints and schematics for MAX5487PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX5487PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5487PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5487PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5487PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5487PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5487PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5487PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5487PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX5487PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX5487PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.