Status: | Active |
---|---|
Series: | MAX5486 |
RoHS: | Unknown |
Debounced Pushbutton Interface |
SmartWiper Control Advances Wiper Rate |
Low-Power Wiper Buffers Provide 0.003% THD+N |
Bias Generator Eliminates External Op Amps |
Five-Segment LED Volume/Balance Indicator |
Clickless Switching |
Logarithmic Taper Volume Control with (31) 2dB Steps |
Single +2.7V to +5.5V or Dual ±2.7V Supply Voltage Operation |
Power-On Reset to -12dBFS Wiper Position |
Active-Low MUTE Function Toggles to 90dB (typ) |
Low 1µA Shutdown Supply Current |
40kΩ End-to-End Fixed Resistance Value |
Small, 24-Pin TSSOP Package |
Steps | 32 |
---|---|
# Potentiometers | 2 |
Control Interface | Debounced Pushbutton Up/Down |
Taper | Log |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 40 |
Res. Tol. (%) | 30 |
Temp. Coeff. (ppm/°C) (typ) | 50 |
Wiper Resistance (Ω) (typ) | 1 |
ICC @5V (µA) (max) | 1.4 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 2.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Volume |
---|---|
Supply Voltage Range | 2.7V to 5.5V |
Control Interface | Pushbutton |
Audio IC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo Volume Control with Pus | Analog Devices |
Audio Volume Control, Stereo, Tssop-24 | Newark Electronics |
AUDIO VOLUME CONTROL, STEREO, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5486EUG+ ?
Additional datasheets, footprints and schematics for MAX5486EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX5486EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5486EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5486EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5486EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5486EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5486EUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5486EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5486EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5486EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX5486EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.