Status: | Active |
---|---|
Series: | MAX5462 |
RoHS: | Unknown |
Miniature SC70 and SOT23 Packages |
0.3µA Ultra-Low Supply Current |
+2.7V to +5.5V Single-Supply Operation |
Glitchless Switching Between Resistor Taps |
Power-On Reset to Midscale |
2-Wire Up/Down Serial Interface |
10kΩ, 50kΩ, and 100kΩ Resistance Values |
Steps | 32 |
---|---|
# Potentiometers | 1 |
Control Interface | 2-Wire Serial |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 100 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 600 |
ICC @5V (µA) (max) | 24 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 0.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | 2 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SC-70 |
No. of Pins | 6Pins |
No. of Steps | 32 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
32-Tap FleaPoT™, 2-Wire Digita | Analog Devices |
Digital Pot, 100K, Single, Sc-70-6 | Newark Electronics |
DIGITAL POT, 100K, SINGLE, SC-70-6 | element14 |
Where can I find additional details, specifications and documents for a MAX5462EXT+T ?
Additional datasheets, footprints and schematics for MAX5462EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX5462EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5462EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5462EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5462EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5462EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5462EXT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5462EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5462EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5462EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX5462EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.