Status: | Active |
---|---|
Series: | MAX5434 |
RoHS: | Unknown |
Tiny 3mm x 3mm 8-Pin TDFN and 6-Pin Thin SOT23 Packages |
Power-On Recall of Wiper Position from Nonvolatile Memory |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
50kΩ/100kΩ Resistor Values |
Fast 400kbps I²C-Compatible Serial Interface |
500nA (typ) Static Supply Current |
+2.7V to +5.25V Single-Supply Operation |
32 Tap Positions |
±0.15 LSB INL (typ), ±0.15 LSB DNL (typ) |
Steps | 32 |
---|---|
# Potentiometers | 1 |
Control Interface | 2-Wire Serial |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 50 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 610 |
ICC @5V (µA) (max) | 2 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 0.94 |
Status: | Unknown |
---|---|
Series: | Single 32-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | TSOT-23 |
No. of Pins | 6Pins |
No. of Steps | 32 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 32-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Pot, 50K, Single, Tsot-23-6 | Newark Electronics |
DIGITAL POT, 50K, SINGLE, TSOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX5434MEZT+T ?
Additional datasheets, footprints and schematics for MAX5434MEZT+T are listed on our Part Details page. You can also find images and similar parts to MAX5434MEZT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5434MEZT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5434MEZT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5434MEZT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5434MEZT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5434MEZT+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5434MEZT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5434MEZT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5434MEZT+T ?
You can fill out our help required form which you can use to request a quote for MAX5434MEZT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.