Status: | Active |
---|---|
Series: | MAX5431 |
RoHS: | Unknown |
Four Noninverting PGA Gain Configurations: AV = 1, 2, 4, and 8 Precision 0.025% Ratio Accuracy On-Chip Matching Resistor for Op Amp Bias- Current Compensation (MAX5431) Single-Supply +12V to +15V, or Dual-Supply ±12V to ±15V Operation Low 35µA Supply Current CMOS/TTL Logic Compatible 2-Wire Parallel Interface Space-Saving 8-Pin SOT23 and 10-Pin µMAX Packages 3V Logic Compatibility |
Precision 0.025% Ratio Accuracy |
On-Chip Matching Resistor for Op Amp Bias- Current Compensation (MAX5431) |
Single-Supply +12V to +15V, or Dual-Supply ±12V to ±15V Operation |
Low 35µA Supply Current |
CMOS/TTL Logic Compatible 2-Wire Parallel Interface |
Space-Saving 8-Pin SOT23 and 10-Pin µMAX Packages |
3V Logic Compatibility |
Steps | 4 |
---|---|
# Potentiometers | 1 |
Control Interface | 2-Wire Parallel |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 57 |
Res. Tol. (%) | 0.025 |
ICC @5V (µA) (max) | 60 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 57kohm |
---|---|
No. of Pots | Single |
Control Interface | Parallel Serial |
Track Taper | - |
Resistance Tolerance | ± 0.025% |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 15.75V |
Potentiometer IC Case Style | µMAX |
No. of Pins | 10Pins |
No. of Steps | 4 |
Temperature Coefficient | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15V Digitally Programmable Pr | Analog Devices |
DIGITAL POT, VOLATILE, 57K, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX5431AEUB+ ?
Additional datasheets, footprints and schematics for MAX5431AEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5431AEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5431AEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5431AEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5431AEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5431AEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5431AEUB+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX5431AEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5431AEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5431AEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5431AEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.