Status: | Active |
---|---|
Series: | MAX5094A, MAX5094B, MAX5094C, MAX5094D |
RoHS: | Unknown |
Pin-for-Pin Replacement for UCC28C43 (MAX5094A) and UCC28C45 (MAX5094B) |
2A Drive Source and 1A Sink Capability |
Up to 1MHz Switching Frequency Operation |
Bidirectional Frequency Synchronization (MAX5095A/MAX5095B) |
Advanced Output Drive for Secondary-Side Synchronous Rectification (MAX5095C) |
Fast 60ns Cycle-by-Cycle Current Limit |
Trimmed Oscillator Capacitor Discharge Current Sets Maximum Duty Cycle Accurately |
Accurate ±5% Start Voltage with 0.8V Hysteresis |
Low 32µA Startup Current |
5V Regulator Output (REF) with 20mA Capability |
Versions with 0.3V Current-Sense Threshold |
Overtemperature Shutdown |
VIN (V) (min) | 8.4 |
---|---|
VIN (V) (max) | 26.5 |
Topology | FlybackSingle-Ended Forward |
Application (VIN) | Base Station (24V)Industrial (24V)Networking (48V)Power Over Ethernet (32-58V)Telecom (36-72V) |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 1000 |
Duty Cycle (%) (max) | 50100 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 26.5V |
---|---|
Output Voltage | 5V |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Frequency | 1kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
High-Performance, Single-Ended | Analog Devices |
PWM CONTROLLER, 1KHZ, 26.5V, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5094DAUA+ ?
Additional datasheets, footprints and schematics for MAX5094DAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5094DAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5094DAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5094DAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5094DAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5094DAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5094DAUA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX5094DAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5094DAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5094DAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX5094DAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.