Status: | Active |
---|---|
Series: | MAX4999 |
RoHS: | Unknown |
Increased Flexibility and Performance Multiplexer Supports USB 2.0 Standard -3dB Bandwidth: 1200MHz (typ) |
Multiplexer Supports USB 2.0 Standard |
-3dB Bandwidth: 1200MHz (typ) |
Low On-Resistance and Power Management Features Minimize System Losses 6.5Ω (typ) On-Resistance (RON) Single +3.0V to +3.6V Power-Supply Voltage Enable Input Puts All Channels in High-Impedance State (Standby Mode) Low Operating Current (1µA) and Ultra-Low Quiescent Current (30nA) in Standby Mode |
6.5Ω (typ) On-Resistance (RON) |
Single +3.0V to +3.6V Power-Supply Voltage |
Enable Input Puts All Channels in High-Impedance State (Standby Mode) |
Low Operating Current (1µA) and Ultra-Low Quiescent Current (30nA) in Standby Mode |
Reduce Component Count and Design Complexity Low Threshold Eliminates the Need for Translators in 1.8V Low-Voltage Systems |
Low Threshold Eliminates the Need for Translators in 1.8V Low-Voltage Systems |
Saves Board Space 32-Pin, 5mm x 5mm, TQFN Package |
32-Pin, 5mm x 5mm, TQFN Package |
Protocol | USB Full-SpeedUSB High-SpeedUSB Low-Speed |
---|---|
Configuration | 8-to-1 |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 12 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Analog Multiplexer |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 32Pins |
Data Rate | 480Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | Multiplexer / Demultiplexer Switch |
USB ANALOGUE MUX, 480MBPS, 1.2GHZ, TQFN | element14 |
USB 2.0 Hi-Speed Differential | Analog Devices |
USB 2.0 H-Speed Diff 8:1 Multiplexer | RS |
Usb Analogue Mux, 480Mbps, 1.2Ghz, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4999ETJ+ ?
Additional datasheets, footprints and schematics for MAX4999ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX4999ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4999ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4999ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4999ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4999ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4999ETJ+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, RS and Newark Electronics have stock available or on a lead time for MAX4999ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4999ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX4999ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX4999ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.