Status: | Active |
---|---|
Series: | MAX4995A, MAX4995AF, MAX4995AL |
RoHS: | Unknown |
50mA to 600mA Programmable Current Limit |
±10% Accurate Current Limit |
Overload Active-Low FLAG Threshold |
Low Dropout Voltage |
Short-Circuit Protection |
Thermal Shutdown |
Reverse-Current Protection |
170µA (typ) Supply Current |
+1.7V to +5.5V Supply Voltage Range |
Tiny 10-Pin, 1.4mm x 1.8mm UTQFN Package |
Current Limit (mA) (min) | 50 |
---|---|
Current Limit (mA) (max) | 600 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 10 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.05 |
RON (Ω) (typ) | 0.13 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6TDFN/8ULTRA TQFN/10 |
BudgetaryPrice (See Notes) | 1.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 600mA |
On State Resistance | 0.13ohm |
Distribution Switch Case Style | UTQFN |
No. of Pins | 10Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50mA to 600mA Programmable Cur | Analog Devices |
POWER LOAD SWITCH, HIGH SIDE, UTQFN -10 | element14 |
Power Load Switch, High Side, Utqfn -10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4995AAVB+T ?
Additional datasheets, footprints and schematics for MAX4995AAVB+T are listed on our Part Details page. You can also find images and similar parts to MAX4995AAVB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4995AAVB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4995AAVB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4995AAVB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4995AAVB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4995AAVB+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4995AAVB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4995AAVB+T often in real-time on the comparison pages.
What if I can't find stock of MAX4995AAVB+T ?
You can fill out our help required form which you can use to request a quote for MAX4995AAVB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.