Status: | Active |
---|---|
Series: | MAX4986 |
RoHS: | Unknown |
Single +3.3V Supply Operation |
Low-Power, 1mA (typ) Standby Active-High Enable (EN) for Use with Power Good Active-Low Enable (EN) for Cable-Detect Function |
Active-High Enable (EN) for Use with Power Good |
Active-Low Enable (EN) for Cable-Detect Function |
Supports SAS I/II/III ≤ 6.0Gbps |
Independent Programmable Input Equalization Two Levels: 0dB, 4dB |
Independent Programmable Output Preemphasis Two Levels: 0dB, 3dB |
Independent Programmable Output Level Selection |
Supports SAS/SATA OOB-Level Signaling Programmable SAS/SATA Threshold |
Programmable SAS/SATA Threshold |
Cable-Detect Feature for Low Power Consumption |
On-Chip 50Ω Input/Output Terminations |
Inline Signal Traces for Simplified Layout |
Space-Saving, 3.5mm x 9.0mm TQFN Package with Exposed Pad |
Functions | Equalizer/Re-DriverMuxSwitch |
---|---|
Interface | SASSATAXaui |
Data Rate (Mbps) (max) | 6000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 145 |
# Channels | 2 |
Package/Pins | TQFN/42 |
Oper. Temp. (°C) | 0 to +70 |
BudgetaryPrice (See Notes) | 12.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | - |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 42Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SAS/SATA Single Lane 2:1/1:2 M | Analog Devices |
MUX/DEMUX, SAS/SATA, 2:1, -40 TO 85DEG C | element14 |
MUX/DEMUX, SAS/SATA, 2: 1, -40 TO 85DEG C | Farnell |
Mux/Demux, Sas/Sata, 2:1, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4986ETO+ ?
Additional datasheets, footprints and schematics for MAX4986ETO+ are listed on our Part Details page. You can also find images and similar parts to MAX4986ETO+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4986ETO+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4986ETO+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4986ETO+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4986ETO+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4986ETO+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4986ETO+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4986ETO+ often in real-time on the comparison pages.
What if I can't find stock of MAX4986ETO+ ?
You can fill out our help required form which you can use to request a quote for MAX4986ETO+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.