Status: | Active |
---|---|
Series: | MAX4968A |
RoHS: | Unknown |
Latch Free SOI HVCMOS Process Technology for High Performance and Robustness |
SOI HVCMOS Process Technology for High Performance and Robustness |
No Dedicated High-Voltage Supplies Required |
RON Flatness Guaranteed in Entire Input Range |
Low-Power Dissipation |
Low-Charge Injection and Voltage Spike |
25MHz Serial Interface (+2.5V to +5V) |
2nd Harmonic Distortion < -45dB at 2MHz ± 90V Pulse |
Low Parasitic Capacitance Guarantees High Bandwidth |
DC to 30MHz Small-Signal Analog Bandwidth (CLOAD = 200pF) |
500kHz to 20MHz High-Signal Analog Bandwidth (CLOAD = 200pF) |
Extended Input Range Up to 210VP-P |
-80dB (typ) Off-Isolation at 5MHz (50Ω) |
Shunt (Bleed) Resistors on Outputs (MAX4968A Only) |
Daisy-Chainable Serial Interface |
Configuration | SPST |
---|---|
# Channels | 16 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2.5 |
VSUPPLY (Single) (V) (max) | 5.5 |
RON (Ω) (max) | 34 |
Bandwidth (MHz) | 50 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 45.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 16Channels |
On State Resistance Max | 34ohm |
Supply Voltage Range | 2.375V to 5.5V |
Analogue Switch Case | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16 channel high voltage linear | Analog Devices |
Analogue Switch, 16-Ch, Lqfp-48 | Newark Electronics |
ANALOGUE SWITCH, 16-CH, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a MAX4968AECM+ ?
Additional datasheets, footprints and schematics for MAX4968AECM+ are listed on our Part Details page. You can also find images and similar parts to MAX4968AECM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4968AECM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4968AECM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4968AECM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4968AECM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4968AECM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4968AECM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4968AECM+ often in real-time on the comparison pages.
What if I can't find stock of MAX4968AECM+ ?
You can fill out our help required form which you can use to request a quote for MAX4968AECM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.