Status: | Production |
---|---|
Series: | MAX494 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 1.35V to ± 3V 2.7V to 6V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Micropower, | Analog Devices |
Op Amp, 500Khz, 0.2V/Us, Nsoic-14 | Newark Electronics |
OP AMP, 500KHZ, 0.2V/US, NSOIC-14 | element14 |
MAX494CSD+, Op Amps | RS |
Where can I find additional details, specifications and documents for a MAX494CSD+?
Additional datasheets, footprints and schematics for MAX494CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX494CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX494CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX494CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX494CSD+ fall under?
The MAX494CSD+ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to MAX494CSD+ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX494CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX494CSD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX494CSD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX494CSD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX494CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX494CSD+?
You can fill out our help required form which you can use to request a quote for MAX494CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.