MAX4940MB+ by Analog Devices

Evaluation Kit/Master Board for the MAX4940 and MAX4940A

Status: Active
Series: MAX4940MB
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX4940 evaluation kit (EV kit) provides a proven design to evaluate the MAX4940 quad, high-voltage pulse driver. The MAX4940 EV kit can be driven by the MAX4940 Master Board, a signal generator based on the Altera EPM1270F256C5N MAX II CPLD. The MAX4940 EV kit comes with a MAX4940CTN+ installed. Contact the factory for free samples of the pin-compatible MAX4940ACTN+ to evaluate this device. For complete evaluation, including test waveform generation, order the MAX4940MB+ together with the MAX4940EVKIT+.

Where to Buy

Prices starting from US$141.78

Distributor Stock
Logo for Farnell
Farnell
from US$173.71
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$141.78
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$186.16
-
Buy Now
Logo for element14
element14
from US$184.53
-
Buy Now

Features

3.5mm Scope Probe Jacks
Proven PCB Layout
Fully Assembled and Tested
Stand-Alone Waveform Generation (MAX4940MB+)


MAX4940MB+ Special Application Development Kits by Analog Devices

MASTER BOARD DIGITAL PULSE DRIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Master Board
For Use With MAX4940 High Voltage Digital Pulse Driver Evaluation Kit
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Eval Kit/Master Board MAX4940 | Analog Devices
Master Board, Digital Pulse Driver | Newark Electronics
MASTER BOARD, DIGITAL PULSE DRIVER | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4940MB+ ?

Additional datasheets, footprints and schematics for MAX4940MB+ are listed on our Part Details page. You can also find images and similar parts to MAX4940MB+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4940MB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4940MB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4940MB+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4940MB+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4940MB+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4940MB+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4940MB+ often in real-time on the comparison pages.

What if I can't find stock of MAX4940MB+ ?

You can fill out our help required form which you can use to request a quote for MAX4940MB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay