Status: | Active |
---|---|
Series: | MAX4888A |
RoHS: | Unknown |
Single +3.0V to +3.6V Power-Supply Voltage |
Low Same-Pair Skew of 7ps |
Low 120µA (Max) Quiescent Current |
Supports PCIe Gen I and Gen II Data Rates |
Flow-Through Pin Configuration for Ease of Layout |
Industry-Compatible Pinout |
Lead-Free Packaging |
Protocol | PCIe |
---|---|
Configuration | 2-to-1 |
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 2.4 |
Dynamic Range (max) (V) (max) | 2.4 |
RON (Ω) (max) | 8.4 |
RFLAT(ON) (Ω) (typ) | 0.06 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | PCIe Switch |
---|---|
PCI Express Base Spec | - |
Digital IC Case | TQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5.0Gbps PCI Express Passive Sw | Analog Devices |
Pci Express Switch, 5Gbps, Spdt, Tqfn-28 | Newark Electronics |
PCI EXPRESS SWITCH, 5GBPS, SPDT, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX4888AETI+ ?
Additional datasheets, footprints and schematics for MAX4888AETI+ are listed on our Part Details page. You can also find images and similar parts to MAX4888AETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4888AETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4888AETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4888AETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4888AETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4888AETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4888AETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4888AETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX4888AETI+ ?
You can fill out our help required form which you can use to request a quote for MAX4888AETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.