MAX4886EVKIT+ by Analog Devices

Evaluation Kit for the MAX4886

Status: Active
Series: MAX4886EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX4886 evaluation kit (EV kit) is a fully assembled and tested surface-mount printed-circuit board (PCB) that contains two sub circuits, a typical 2:1 HDMI™ switch application (top half), and an eye diagram test circuit (bottom half). The MAX4886 HDMI application circuit evaluates the MAX4886 high-speed HDMI/DVI™ 2:1 digital video switch, combined with the MAX4929E for lower frequency signals, to provide a full 2:1 HDMI application circuit. The EV kit operates from a 5V DC power supply and provides on-board 3.3V regulation. HDMI input/output connections are also provided to easily interface with HDMI-compatible devices. All signal traces in the HDMI application circuit are 100Ω differential controlled-impedance traces. A separate test circuit is also provided at the bottom of the MAX4886 EV kit for eye diagram evaluation using SMA connections and 50Ω controlled-impedance traces.

Where to Buy

Prices starting from US$38.46

Distributor Stock
Logo for Farnell
Farnell
from US$100.89
2
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$92.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.46
2
in stock
Buy Now
Logo for element14
element14
from US$118.99
2
in stock
Buy Now

Features

Self-Powered from HDMI Source
Optional 5V Power Supply
Complete 2:1 HDMI Switching Circuit
Eye Diagram Test Circuit with SMA Input/Output
HDMI Inputs/Outputs
Surface-Mount Construction
Fully Assembled and Tested


MAX4886EVKIT+ Development Boards & Evaluation Kits by Analog Devices

EVAL BRD HDMI/DVI DIGITAL VIDEO SWITCH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX4886
Kit Application Type Switch
Application Sub Type HDMI/DVI Digital Video Switch
Kit Contents Eval Board MAX4886
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Eval Kit MAX4886 (Quad, High-S | Analog Devices
Eval Brd, Hdmi/Dvi Digital Video Switch | Newark Electronics
EVAL BRD, HDMI/DVI DIGITAL VIDEO SWITCH | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4886EVKIT+ ?

Additional datasheets, footprints and schematics for MAX4886EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX4886EVKIT+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4886EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4886EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4886EVKIT+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4886EVKIT+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4886EVKIT+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4886EVKIT+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4886EVKIT+ often in real-time on the comparison pages.

What if I can't find stock of MAX4886EVKIT+ ?

You can fill out our help required form which you can use to request a quote for MAX4886EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay