Status: | Active |
---|---|
Series: | MAX4852, MAX4852H |
RoHS: | Unknown |
USB 2.0 Full Speed (12MB) and USB 1.1 Signal Switching Compliant |
Switch Signals Greater than VCC |
0.1ns Differential Skew |
3.5Ω/7Ω On-Resistance |
135MHz -3dB Bandwidth |
+2V to +5.5V Supply Range |
1.8V Logic Compatible |
Low Supply Current 1µA (MAX4852) 5µA (MAX4850) 10µA (MAX4850H/MAX4852H) |
1µA (MAX4852) |
5µA (MAX4850) |
10µA (MAX4850H/MAX4852H) |
Available in a Space-Saving (3mm x 3mm), 16-Pin TQFN Package |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4.5 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 9ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual SPDT Analog Switches with | Analog Devices |
Analogue Switch, Dual, Tqfn-16 | Newark Electronics |
ANALOGUE SWITCH, DUAL, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4852ETE+ ?
Additional datasheets, footprints and schematics for MAX4852ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4852ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4852ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4852ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4852ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4852ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4852ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4852ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4852ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4852ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4852ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.