Status: | Active |
---|---|
Series: | MAX4754, MAX4754A |
RoHS: | Unknown |
Data and Audio-Signal Routing |
Low RON (0.5Ω typ) Audio Switches |
0.1Ω (typ) Channel-to-Channel Matching |
0.2Ω (typ) On-Resistance Flatness |
0.035% (typ) THD |
Improved Power-Supply Current for Non-Rail-to-Rail Control Logic Inputs (MAX4754A/MAX4756A) |
+1.8V to +5.5V Supply Range |
Rail-to-Rail Signal Handling |
16-Bump UCSP (2mm x 2mm) |
Configuration | 2-to-1DPDT |
---|---|
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 0.85 |
RFLAT(ON) (Ω) (typ) | 0.2 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.85ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.5Ohm, Quad SPDT Switches in | Analog Devices |
2xDPDT Analog Switch <0,85R TQFN16 | Schukat Electronic |
ANALOGUE SWITCH, DUAL, TQFN-16 | Farnell |
Analogue Switch, Dual, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4754ETE+ ?
Additional datasheets, footprints and schematics for MAX4754ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4754ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4754ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4754ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4754ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4754ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4754ETE+ have stock available?
Authorised distributors including Analog Devices, element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX4754ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4754ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4754ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4754ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.