Status: | Active |
---|---|
Series: | MAX4751 |
RoHS: | Unknown |
Low RON 0.9Ω max (+3V Supply) 2.5Ω max (+1.8V Supply) |
0.9Ω max (+3V Supply) |
2.5Ω max (+1.8V Supply) |
On-Resistance Flatness: 0.1Ω max (+3V) |
RON Matching 0.12Ω max (+3V Supply) 0.25Ω max (+1.8V Supply) |
0.12Ω max (+3V Supply) |
0.25Ω max (+1.8V Supply) |
+1.6V to +3.6V Single-Supply Operation |
Available in 16-Pin QFN and 3mm x 3mm Packages |
1.8V CMOS Logic Compatible (+3V Supply) |
High Current-Handling Capacity (100mA Continuous) |
Fast Switching: tON = 30ns, tOFF = 25ns |
Configuration | SPST |
---|---|
# Channels | 4 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 0.9 |
RFLAT(ON) (Ω) (typ) | 0.04 |
Package/Pins | QFN/16TSSOP/14 |
BudgetaryPrice (See Notes) | 2.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 2.5ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.9Ohm, Low-Voltage, Single-Su | Analog Devices |
ANALOGUE SWITCH, QUAD, TSSOP-14 | Farnell |
Analogue Switch, Quad, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4751EUD+ ?
Additional datasheets, footprints and schematics for MAX4751EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX4751EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4751EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4751EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4751EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4751EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4751EUD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4751EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4751EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4751EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX4751EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.