Status: | Active |
---|---|
Series: | MAX4747 |
RoHS: | Unknown |
2mm x 2mm WLP |
Guaranteed On-Resistance (RON) 25Ω (max) at +5V 50Ω (max) at +3V |
25Ω (max) at +5V |
50Ω (max) at +3V |
On-Resistance Matching 3Ω (max) at +5V 3.5Ω (max) at +3V |
3Ω (max) at +5V |
3.5Ω (max) at +3V |
Guaranteed < 0.1nA Leakage Current at TA = +25°C |
Single-Supply Operation from +2.0V to +11V |
TTL/CMOS-Logic Compatible |
-84dB Crosstalk (1MHz) |
-72dB Off-Isolation (1MHz) |
Low Power Consumption: 0.5nW (typ) |
Rail-to-Rail Signal Handling |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 11 |
RON (Ω) (max) | 50 |
Bandwidth (MHz) | 250 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 1.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | 2V to 11V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50Ohm Low-Voltage, Quad SPST/D | Analog Devices |
ANALOGUE SWITCH, QUAD, TSSOP-14 | Farnell |
Analogue Switch, Quad, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4747EUD+ ?
Additional datasheets, footprints and schematics for MAX4747EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX4747EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4747EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4747EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4747EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4747EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4747EUD+ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4747EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4747EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4747EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX4747EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.